Bosch logo

Bosch MES25A0 juice maker Centrifugal juicer 700 W Black, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
138763
Info modified on:
18 Mar 2024, 12:03:11
Short summary description Bosch MES25A0 juice maker Centrifugal juicer 700 W Black, White:

Bosch MES25A0, Centrifugal juicer, Black, White, Black, Silver, Step, 2 L, 1,25 L

Long summary description Bosch MES25A0 juice maker Centrifugal juicer 700 W Black, White:

Bosch MES25A0. Product type: Centrifugal juicer, Product colour: Black, White, Control panel colour: Black, Silver. Jug material: Plastic, Material pusher: Plastic, Material knife: Stainless steel. Power: 700 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 310 mm, Depth: 312 mm, Height: 180 mm. Country of origin: Germany, Warranty period: 2 year(s)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.