Bosch logo

Bosch KSU49630NE fridge-freezer Freestanding 473 L White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80160
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Bosch KSU49630NE fridge-freezer Freestanding 473 L White:

Bosch KSU49630NE, 473 L, No Frost (fridge), T, 47 dB, White

Long summary description Bosch KSU49630NE fridge-freezer Freestanding 473 L White:

Bosch KSU49630NE. Total net capacity: 473 L. Door hinge: Right, Display type: LCD. Climate class: T, Noise level: 47 dB. Fridge net capacity: 341 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge number of shelves/baskets: 4, Number of vegetable drawers: 2. Freezer net capacity: 132 L, No Frost (freezer). Annual energy consumption: 551 kWh. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.