Bosch logo

Bosch Serie 6 KIL82AFF0 combi-fridge Built-in 286 L F

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100950
Info modified on:
04 Mar 2025, 15:33:59
Short summary description Bosch Serie 6 KIL82AFF0 combi-fridge Built-in 286 L F:

Bosch Serie 6 KIL82AFF0, 286 L, Built-in, F, 36 dB, SN-ST, 3 kg/24h

Long summary description Bosch Serie 6 KIL82AFF0 combi-fridge Built-in 286 L F:

Bosch Serie 6 KIL82AFF0. Appliance placement: Built-in, Door hinge: Right, Control type: Touch. Total net capacity: 286 L, Climate class: SN-ST, Noise emission class: C. Fridge net capacity: 252 L, Lamp type: LED. Freezer position: Top-placed, Freezer net capacity: 34 L, Freezing capacity: 3 kg/24h. Cord length: 2,3 m

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.