Bosch KGV36KL32, 307 L, SN-T, 39 dB, 7 kg/24h, Stainless steel
Bosch KGV36KL32. Total net capacity: 307 L. Door hinge: Right, Display type: LED. Climate class: SN-T, Noise level: 39 dB. Fridge net capacity: 213 L, Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 94 L, Freezing capacity: 7 kg/24h. Annual energy consumption: 226 kWh. Product colour: Stainless steel