Bosch logo

Bosch KGV33UL30 fridge-freezer Freestanding 288 L Stainless steel

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54975
Info modified on:
27 May 2024, 12:00:18
Short summary description Bosch KGV33UL30 fridge-freezer Freestanding 288 L Stainless steel:

Bosch KGV33UL30, 288 L, 39 dB, 7 kg/24h, Stainless steel

Long summary description Bosch KGV33UL30 fridge-freezer Freestanding 288 L Stainless steel:

Bosch KGV33UL30. Total net capacity: 288 L. Door hinge: Right. Noise level: 39 dB. Fridge net capacity: 194 L, Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 94 L, Freezing capacity: 7 kg/24h. Annual energy consumption: 219 kWh. Product colour: Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.