Bosch logo

Bosch Serie 4 KGN49XIDP fridge-freezer Freestanding 438 L D Stainless steel

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43269
Info modified on:
27 May 2024, 13:47:05
Short summary description Bosch Serie 4 KGN49XIDP fridge-freezer Freestanding 438 L D Stainless steel:

Bosch Serie 4 KGN49XIDP, 438 L, SN-T, 15 kg/24h, D, Fresh zone compartment, Stainless steel

Long summary description Bosch Serie 4 KGN49XIDP fridge-freezer Freestanding 438 L D Stainless steel:

Bosch Serie 4 KGN49XIDP. Total net capacity: 438 L. Door hinge: Right. Climate class: SN-T, Noise level: 38 dB. Fridge net capacity: 330 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light. Freezer net capacity: 108 L, Freezing capacity: 15 kg/24h, No Frost (freezer). Fresh zone compartment. Energy efficiency class: D, Annual energy consumption: 207 kWh. Product colour: Stainless steel

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.