Bosch logo

Bosch KGN 39XI46 fridge-freezer Freestanding 366 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35074
Info modified on:
27 May 2024, 14:42:50
Short summary description Bosch KGN 39XI46 fridge-freezer Freestanding 366 L Stainless steel:

Bosch KGN 39XI46, 366 L, No Frost (fridge), 36 dB, 14 kg/24h, Fresh zone compartment, Stainless steel

Long summary description Bosch KGN 39XI46 fridge-freezer Freestanding 366 L Stainless steel:

Bosch KGN 39XI46. Total net capacity: 366 L. Door hinge: Right, Display type: LED. Noise level: 36 dB. Fridge net capacity: 279 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 5. Freezer net capacity: 87 L, Freezing capacity: 14 kg/24h, No Frost (freezer). Fresh zone compartment. Annual energy consumption: 182 kWh. Product colour: Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.