Bosch Serie 2 GTV15NW3AG, 82 L, 10 kg/24h, SN-T, 39 dB, 4*, White
Bosch Serie 2 GTV15NW3AG. Freezer net capacity: 82 L, Climate class: SN-T, Freezing capacity: 10 kg/24h, Storage time during power failure: 25 h, Noise level: 39 dB, Star rating: 4*. Door hinge: Right. Annual energy consumption: 142 kWh. Product colour: White