Bosch logo

Bosch ICP-AMAX-IK2-EN security access control system White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9032
Info modified on:
13 Oct 2017, 17:16:46
Short summary description Bosch ICP-AMAX-IK2-EN security access control system White:

Bosch ICP-AMAX-IK2-EN, White, 260 x 280 x 83,5 mm, -10 - 55 °C, 10 - 95%, 1,95 kg

Long summary description Bosch ICP-AMAX-IK2-EN security access control system White:

Bosch ICP-AMAX-IK2-EN. Product colour: White. Dimensions (WxDxH): 260 x 280 x 83,5 mm. Weight: 1,95 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.