Bosch logo

Bosch API-AMC2-8IOE security access control system White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
728
Info modified on:
04 Mar 2025, 13:42:45
Short summary description Bosch API-AMC2-8IOE security access control system White:

Bosch API-AMC2-8IOE, Plastic, Polycarbonate (PC), White, 10 - 30 V, 500 mA, 232 mm, 63 mm

Long summary description Bosch API-AMC2-8IOE security access control system White:

Bosch API-AMC2-8IOE. Housing material: Plastic, Polycarbonate (PC), Product colour: White. AC adapter output voltage: 10 - 30 V, Power consumption: 500 mA. Width: 232 mm, Depth: 63 mm, Height: 90 mm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.