Bosch PSB 1080 LI-2, Straight drill, Keyless, Black, Green, Red, 2 cm, 8 mm, 6 mm
Bosch PSB 1080 LI-2. Product design: Straight drill, Chuck type: Keyless, Product colour: Black, Green, Red. Drilling diameter in wood (max): 2 cm, Drilling diameter in steel (max): 8 mm, Drilling diameter in concrete (max): 6 mm. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1,5 Ah. Number of batteries included: 1 pc(s)