Bosch logo

Bosch PSR 960 1,3 kg

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43560
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Bosch PSR 960 1,3 kg:

Bosch PSR 960, Pistol grip drill, 1,4 cm, 8 mm, 6 mm, Battery, 9,6 V

Long summary description Bosch PSR 960 1,3 kg:

Bosch PSR 960. Product design: Pistol grip drill. Drilling diameter in wood (max): 1,4 cm, Drilling diameter in steel (max): 8 mm, Screw diameter (max): 6 mm. Power source: Battery, Battery voltage: 9,6 V. Weight: 1,3 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.