Bosch logo

Bosch Truvo digital multi-detector Ferrous metal, Live cable, Non-ferrous metal

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85611
Info modified on:
09 Jan 2024, 08:18:50
Short summary description Bosch Truvo digital multi-detector Ferrous metal, Live cable, Non-ferrous metal:

Bosch Truvo, AAA, Alkaline, 1,5 V, 5 h, 10 min, 150 g

Long summary description Bosch Truvo digital multi-detector Ferrous metal, Live cable, Non-ferrous metal:

Bosch Truvo. Battery type: AAA, Battery technology: Alkaline, Battery voltage: 1,5 V. Weight: 150 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.