Bosch PBH 2000 RE, Keyless, 2 cm, 5800 bpm, 1,3 cm, 3 cm, AC
Bosch PBH 2000 RE. Chuck type: Keyless. Drilling diameter in concrete (max): 2 cm, Impact rate: 5800 bpm, Drilling diameter in steel (max): 1,3 cm. Power source: AC, Output power: 270 W. Weight: 2,2 kg