Bosch logo

Bosch PVS 300 AE 300 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98313
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Bosch PVS 300 AE 300 W:

Bosch PVS 300 AE, AC, 300 W, 150 W, 230 V, 1,6 kg, 40 x 303 mm

Long summary description Bosch PVS 300 AE 300 W:

Bosch PVS 300 AE. Power source: AC, Input power: 300 W, Output power: 150 W. Weight: 1,6 kg, Sanding plate size (WxD): 40 x 303 mm. Package dimensions (WxDxH): 458 x 163 x 100 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.