Bosch logo

Bosch PEX 400 AE 26000 OPM 400 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47135
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Bosch PEX 400 AE 26000 OPM 400 W:

Bosch PEX 400 AE, 9000 OPM, 26000 OPM, 5 mm, 2,5 mm, AC, 400 W

Long summary description Bosch PEX 400 AE 26000 OPM 400 W:

Bosch PEX 400 AE. Idle oscillation rate (min): 9000 OPM, Idle oscillation rate (max): 26000 OPM, Oscillating orbit diameter: 5 mm. Power source: AC, Input power: 400 W. Weight: 1,9 kg, Sanding disc diameter: 12,5 cm, Sanding plate size (WxD): 125 x 125 mm

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.