Bosch logo

Bosch GWS 1400 Professional angle grinder 12,5 cm 11000 RPM 1400 W 2,4 kg

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108135
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Bosch GWS 1400 Professional angle grinder 12,5 cm 11000 RPM 1400 W 2,4 kg:

Bosch GWS 1400 Professional, 11000 RPM, 12,5 cm, AC, 2,4 kg

Long summary description Bosch GWS 1400 Professional angle grinder 12,5 cm 11000 RPM 1400 W 2,4 kg:

Bosch GWS 1400 Professional. Product colour: Aluminium, Black, Blue, Red. Grinding disc diameter: 12,5 cm, Idle speed (max): 11000 RPM, Vibration level (grinding): 1,5 m/s². Power source: AC, Input power: 1400 W, Output power: 820 W. Weight: 2,4 kg, Height: 102 mm, Depth: 298 mm

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.