Bosch GWS 12-125 CIP, 11500 RPM, 12,5 cm, AC, 2,2 kg
Bosch GWS 12-125 CIP. Product colour: Black, Blue. Grinding disc diameter: 12,5 cm, Idle speed (max): 11500 RPM, Spindle thread: M14. Power source: AC, Input power: 1200 W, Output power: 640 W. Weight: 2,2 kg, Height: 102 mm, Length: 358 mm