Bosch GLL 3-80 CG Professional, 30 m, 0,2 mm/m, 4°, 120 m, 500 nm, Horizontal/Vertical
Bosch GLL 3-80 CG Professional. Maximum range: 30 m, Levelling accuracy (±): 0,2 mm/m, Self-levelling range (±): 4°. Type: Line level, Product colour: Black, Blue, Red, Tripod thread: 1/4,5/8". Power source: Battery, Operating time: 6 h, Battery technology: Lithium-Ion (Li-Ion). Width: 84 mm, Depth: 162 mm, Height: 148 mm