Bosch logo

Bosch AQT 45-14 X pressure washer Compact Electric 450 l/h 2100 W Black, Green, Red

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41478
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Bosch AQT 45-14 X pressure washer Compact Electric 450 l/h 2100 W Black, Green, Red:

Bosch AQT 45-14 X, Compact, Electric, 8 m, 5 m, Black, Green, Red, 450 l/h

Long summary description Bosch AQT 45-14 X pressure washer Compact Electric 450 l/h 2100 W Black, Green, Red:

Bosch AQT 45-14 X. Form factor: Compact, Power source: Electric, Hose length: 8 m. Maximum flow rate: 450 l/h, Working pressure (max): 140 bar, Maximum input water temperature: 40 °C. Power consumption (typical): 2100 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.