Bolsius logo

Bolsius 1029 9018 0302 aroma lamp Terracotta/earthen aroma lamp Ceramic White

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40223
Info modified on:
18 Apr 2023, 09:25:24
Long product name Bolsius 1029 9018 0302 aroma lamp Terracotta/earthen aroma lamp Ceramic White:

Aromatic Burner Square

Short summary description Bolsius 1029 9018 0302 aroma lamp Terracotta/earthen aroma lamp Ceramic White:

Bolsius 1029 9018 0302, Terracotta/earthen aroma lamp, Ceramic, White, Square, Floor, Sink, Table, Window, 4 h

Long summary description Bolsius 1029 9018 0302 aroma lamp Terracotta/earthen aroma lamp Ceramic White:

Bolsius 1029 9018 0302. Type: Terracotta/earthen aroma lamp, Material: Ceramic, Product colour: White. Width: 85 mm, Depth: 85 mm, Height: 125 mm. Package type: Card. Quantity per pack: 1 pc(s)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.