Blomberg ROKW8370B, Medium, Electric, 48 L, 48 L, Multitech, Variable rate grill
Blomberg ROKW8370B. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 48 L. Appliance placement: Built-in, Product colour: Black, Control type: Touch. Timer type: Digital, Timer modes: Timer. Energy efficiency class: A, Power connection type: Hard-wired, Energy efficiency class (old): A. Bulb shape: Circular