Bestway logo

Bestway 65044 inflatable boat 3 person(s) Rafting Raft

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
182229
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Bestway 65044 inflatable boat 3 person(s) Rafting Raft:

Bestway 65044, Rafting, Raft, Blue, White, Vinyl, 3 person(s), 270 kg

Long summary description Bestway 65044 inflatable boat 3 person(s) Rafting Raft:

Bestway 65044. Recommended usage: Rafting, Type: Raft, Product colour: Blue, White. Width: 1270 mm, Length: 2910 mm, Height: 460 mm. Oar length: 1,52 m, Oar material: Aluminum

Video
Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.