Bestway Power Steel 56452, 19480 L, Framed pool, Ladder, Blue, 91,7 kg
Bestway Power Steel 56452. Pool type: Framed pool, Shape: Round, Capacity: 19480 L. Filtration capacity: 3785 l/h, Pump power: 200 W, Pump voltage: 220 - 240 V. Ladder frame material: Metal, Ladder step material: Plastic, Ladder height: 122 cm. Width: 4880 mm, Height: 1220 mm, Depth: 4880 mm. Package width: 810 mm, Package depth: 630 mm, Package height: 1160 mm