Channel partners
Manufacturers
Partners
More
Country:
Language:
English (AU)
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 25194314 data-sheets &
28646 brands
– register (free)
Above Ground Pools
Bestway Power Steel 56448 above ground pool Framed pool Oval 10949 L Blue, Grey
Bestway Power Steel 56448 above ground pool Framed pool Oval 10949 L Blue, Grey
Edit this data-sheet
Embed the product datasheet into your content
XML product data for Bestway 56448
XML doc
Icecat LIVE: JS for Bestway 56448
Icecat Live DOC
JSON product data for Bestway 56448
JSON DOC
CSV product data for Bestway 56448
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Bestway
Product family:
Power Steel
Product name:
Oval 4.88m x 3.05m x 1.07cm, Grey/Blue
Product code:
56448
GTIN (EAN/UPC):
6942138929423
Category:
Above Ground Pools
Icecat Product ID:
34413315
Data-sheet quality:
created/standardized by Icecat
Product views:
235730
Info modified on:
03 Dec 2025, 12:58:16
Product Brochure/Datasheet (973 KB)
Bestway 56448 user manual (4.5 MB)
Embed the product datasheet into your content
XML product data for Bestway 56448
XML doc
Icecat LIVE: JS for Bestway 56448
Icecat Live DOC
JSON product data for Bestway 56448
JSON DOC
CSV product data for Bestway 56448
CSV DOC
Video
Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE