Bestway Steel Pro 56432, 1688 L, Framed pool, Orange, Yellow, 13,4 kg
Bestway Steel Pro 56432. Pool type: Framed pool, Shape: Round, Capacity: 1688 L. Hose diameter: 3,2 cm. Width: 2440 mm, Height: 510 mm, Depth: 2440 mm. Package width: 280 mm, Package depth: 920 mm, Package height: 200 mm. Quantity per pallet: 24 pc(s), Minimum order quantity: 1 pc(s)