BenQ logo

BenQ MH750 Standard throw projector 4500 ANSI lumens DLP 1080p (1920x1080) 3D White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122021
Info modified on:
21 Oct 2022, 12:38:22
Short summary description BenQ MH750 Standard throw projector 4500 ANSI lumens DLP 1080p (1920x1080) 3D White:

BenQ MH750, 4500 ANSI lumens, DLP, 1080p (1920x1080), 10000:1, 16:9, 762 - 7620 mm (30 - 300")

Long summary description BenQ MH750 Standard throw projector 4500 ANSI lumens DLP 1080p (1920x1080) 3D White:

BenQ MH750. Projector brightness: 4500 ANSI lumens, Projection technology: DLP, Projector native resolution: 1080p (1920x1080). Light source type: Lamp, Service life of light source: 2500 h, Service life of light source (economic mode): 3500 h. Focal length range: 16.87 - 21.87 mm, Aperture range (F-F): 2,59 - 2,91, Zoom ratio: 1.3:1. Analog signal format system: NTSC, PAL, SECAM, Supported graphics resolutions: 640 x 480 (VGA), 1920 x 1200 (WUXGA), Supported video modes: 720p, 1080p. Serial interface type: RS-232

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.