BenQ GH600, 16 MP, 1/2.3", CCD, 21x, HD, Black
BenQ GH600. Camera type: Bridge camera, Megapixel: 16 MP, Image sensor size: 1/2.3", Sensor type: CCD. Optical zoom: 21x, Digital zoom: 5x, Focal length range: 4.5 - 94.5 mm. Fastest camera shutter speed: 1/2000 s. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 7,62 cm (3"). Internal memory: 108 MB. PictBridge. Weight: 355 g. Product colour: Black