Beko WMY61283MB3, Front-load, 6 kg, B, 74 dB, 1200 RPM, 155 kWh
Beko WMY61283MB3. Loading type: Front-load. Rated capacity: 6 kg, Spin-drying class: B, Noise level (spin): 74 dB, Noise level (wash): 53 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 155 kWh, Annual water consumption washing: 8360 L. Product colour: White. Width: 600 mm, Depth: 450 mm, Height: 840 mm