Beko logo

Beko WML 61423 N washing machine Front-load 6 kg 1400 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1811
Info modified on:
14 Apr 2025, 01:07:24
Short summary description Beko WML 61423 N washing machine Front-load 6 kg 1400 RPM White:

Beko WML 61423 N, Front-load, 6 kg, B, 75 dB, 1400 RPM, 152 kWh

Long summary description Beko WML 61423 N washing machine Front-load 6 kg 1400 RPM White:

Beko WML 61423 N. Loading type: Front-load. Rated capacity: 6 kg, Spin-drying class: B, Noise level (spin): 75 dB, Noise level (wash): 60 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 152 kWh, Annual water consumption washing: 8799 L. Product colour: White. Width: 600 mm, Depth: 437 mm, Height: 840 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.