Beko logo

Beko WMB91233LW washing machine Front-load 8 kg 1200 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22290
Info modified on:
27 May 2024, 12:07:34
Short summary description Beko WMB91233LW washing machine Front-load 8 kg 1200 RPM White:

Beko WMB91233LW, Front-load, 8 kg, B, 76 dB, 1200 RPM, 192 kWh

Long summary description Beko WMB91233LW washing machine Front-load 8 kg 1200 RPM White:

Beko WMB91233LW. Loading type: Front-load. Rated capacity: 8 kg, Spin-drying class: B, Noise level (spin): 76 dB. Washing class: A. Noise level (wash): 58 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 192 kWh, Annual water consumption washing: 11000 L. Product colour: White. Width: 600 mm, Depth: 540 mm, Height: 850 mm

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.