Beko logo

Beko WMB 61232 PTEU washing machine Front-load 6 kg 1200 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26514
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Beko WMB 61232 PTEU washing machine Front-load 6 kg 1200 RPM White:

Beko WMB 61232 PTEU, Front-load, 6 kg, B, 72 dB, 1200 RPM, 334 kWh

Long summary description Beko WMB 61232 PTEU washing machine Front-load 6 kg 1200 RPM White:

Beko WMB 61232 PTEU. Loading type: Front-load. Rated capacity: 6 kg, Spin-drying class: B, Noise level (spin): 72 dB, Noise level (wash): 58 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 334 kWh, Annual water consumption washing: 8800 L. Product colour: White. Width: 600 mm, Depth: 500 mm, Height: 840 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.