Beko logo

Beko WMB 61232 M washing machine Front-load 6 kg 1200 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54900
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Beko WMB 61232 M washing machine Front-load 6 kg 1200 RPM White:

Beko WMB 61232 M, Front-load, 6 kg, 1200 RPM, White

Long summary description Beko WMB 61232 M washing machine Front-load 6 kg 1200 RPM White:

Beko WMB 61232 M. Loading type: Front-load. Rated capacity: 6 kg, Maximum spin speed: 1200 RPM. Product colour: White. Width: 600 mm, Depth: 450 mm, Height: 840 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.