Beko logo

Beko WCV 6611 BW washing machine Front-load 6 kg 1200 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28950
Info modified on:
27 May 2024, 13:36:24
Short summary description Beko WCV 6611 BW washing machine Front-load 6 kg 1200 RPM White:

Beko WCV 6611 BW, Front-load, 6 kg, 79 dB, 1200 RPM, 152 kWh, 8799 L

Long summary description Beko WCV 6611 BW washing machine Front-load 6 kg 1200 RPM White:

Beko WCV 6611 BW. Loading type: Front-load. Rated capacity: 6 kg, Noise level (spin): 79 dB, Noise level (wash): 58 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 152 kWh, Annual water consumption washing: 8799 L. Product colour: White. Width: 600 mm, Height: 840 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.