Beko logo

Beko RFNE312E33W freezer Upright freezer Freestanding 275 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69271
Info modified on:
29 May 2024, 14:37:26
Short summary description Beko RFNE312E33W freezer Upright freezer Freestanding 275 L White:

Beko RFNE312E33W, 275 L, 20 kg/24h, 42 dB, White

Long summary description Beko RFNE312E33W freezer Upright freezer Freestanding 275 L White:

Beko RFNE312E33W. Freezer net capacity: 275 L, Freezing capacity: 20 kg/24h, Storage time during power failure: 30 h, Noise level: 42 dB. Door hinge: Right. Annual energy consumption: 255 kWh. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.