Beko RDNT271I20W, 210 L, No Frost (fridge), SN-T, 40 dB, 3 kg/24h, White
Beko RDNT271I20W. Total net capacity: 210 L. Door hinge: Right. Climate class: SN-T, Noise level: 40 dB. Fridge net capacity: 142 L, No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 68 L, Freezing capacity: 3 kg/24h, No Frost (freezer). Product colour: White