Beko logo

Beko RCNA365K30XP fridge-freezer Freestanding 365 L Stainless steel

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68206
Info modified on:
14 Mar 2024, 19:24:54
Short summary description Beko RCNA365K30XP fridge-freezer Freestanding 365 L Stainless steel:

Beko RCNA365K30XP, 365 L, No Frost (fridge), 40 dB, 0,724 kg/24h, Stainless steel

Long summary description Beko RCNA365K30XP fridge-freezer Freestanding 365 L Stainless steel:

Beko RCNA365K30XP. Total net capacity: 365 L. Door hinge: Right. Noise level: 40 dB. Fridge net capacity: 224 L, No Frost (fridge). Freezer net capacity: 97 L, Freezing capacity: 0,724 kg/24h, No Frost (freezer). Annual energy consumption: 264 kWh. Product colour: Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.