Beko OSM 22321 X, Zone induction hob, 4 zone(s), Glass-ceramic, Black, Touch, 58 cm
Beko OSM 22321 X. Hob type: Zone induction hob, Number of cooking zones: 4 zone(s), Top surface type: Glass-ceramic. Oven type: Electric, Oven net capacity: 71 L, Oven colour: Stainless steel