Beko logo

Beko OIM 25600 XP oven 65 L 3100 W Black, Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14943
Info modified on:
29 Nov 2024, 15:42:32
Short summary description Beko OIM 25600 XP oven 65 L 3100 W Black, Stainless steel:

Beko OIM 25600 XP, Electric, 65 L, 3100 W, 1 shelves, Black, Stainless steel, Sensor

Long summary description Beko OIM 25600 XP oven 65 L 3100 W Black, Stainless steel:

Beko OIM 25600 XP. Oven type: Electric, Total oven(s) interior capacity: 65 L, Total oven power: 3100 W. Product colour: Black, Stainless steel, Control type: Sensor, Housing material: Metal. Timer type: Digital. Power consumption (typical): 3100 W, AC input voltage: 230 V, AC input frequency: 50 Hz. Width: 560 mm, Depth: 560 mm, Height: 600 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.