Beko logo

Beko OIM 24500 W 65 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73702
Info modified on:
29 Nov 2024, 15:42:32
Short summary description Beko OIM 24500 W 65 L White:

Beko OIM 24500 W, Electric, 65 L, 65 L, White, Buttons, Rotary, Front

Long summary description Beko OIM 24500 W 65 L White:

Beko OIM 24500 W. Oven type: Electric, Total oven(s) interior capacity: 65 L, Oven net capacity: 65 L. Product colour: White, Control type: Buttons, Rotary, Control position: Front. Timer type: Digital. Width: 594 mm, Depth: 567 mm, Height: 595 mm. Energy efficiency class (old): A

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.