Beko logo

Beko OIM 22301 X oven 65 L 2200 W Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52626
Info modified on:
29 Nov 2024, 15:42:29
Short summary description Beko OIM 22301 X oven 65 L 2200 W Stainless steel:

Beko OIM 22301 X, Electric, 65 L, 2200 W, Stainless steel, Buttons, Electronic

Long summary description Beko OIM 22301 X oven 65 L 2200 W Stainless steel:

Beko OIM 22301 X. Oven type: Electric, Total oven(s) interior capacity: 65 L, Total oven power: 2200 W. Product colour: Stainless steel, Control type: Buttons. Clock type: Electronic, Timer type: Digital. Power consumption (typical): 2400 W, AC input voltage: 220 - 240 V, AC input frequency: 50 Hz. Width: 594 mm, Depth: 567 mm, Height: 595 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.