Beko logo

Beko KDVC90X cooker Freestanding cooker Electric Ceramic Stainless steel

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28778
Info modified on:
17 Mar 2025, 06:42:14
Short summary description Beko KDVC90X cooker Freestanding cooker Electric Ceramic Stainless steel:

Beko KDVC90X, Freestanding cooker, Stainless steel, Rotary, Stainless steel, Front, Metal

Long summary description Beko KDVC90X cooker Freestanding cooker Electric Ceramic Stainless steel:

Beko KDVC90X. Product type: Freestanding cooker, Product colour: Stainless steel, Control type: Rotary. Hob type: Ceramic, Number of cooking zones: 5 zone(s), Top surface type: Glass-ceramic. Oven size: Medium, Oven power source: Electric, Oven net capacity: 58 L. Oven 2 size: Small, Oven 2 power source: Electric, Oven 2 position: Top left. Oven 3 size: Large, Oven 3 power source: Electric, Oven 3 position: Top right

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.