Beko logo

Beko HNU51312S cooker hood Built-in Silver 381 m³/h

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46768
Info modified on:
15 Feb 2025, 16:34:05
Short summary description Beko HNU51312S cooker hood Built-in Silver 381 m³/h:

Beko HNU51312S, 381 m³/h, Ducted/Recirculating, E, C, C, 61 dB

Long summary description Beko HNU51312S cooker hood Built-in Silver 381 m³/h:

Beko HNU51312S. Maximum extraction power: 381 m³/h, Type of extraction: Ducted/Recirculating, Fluid dynamic efficiency class: E. Type: Built-in, Product colour: Silver, Exhaust location: Top. Grease filter type: Carbon. Bulb power: 40 W, Number of bulbs: 2 bulb(s), Bulb type: LED. Annual energy consumption: 81 kWh, Energy efficiency scale: A++ to E, Motor power: 125 W

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.