Beko logo

Beko GNE 114610 FX side-by-side refrigerator Freestanding Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86984
Info modified on:
26 Feb 2021, 16:10:07
Short summary description Beko GNE 114610 FX side-by-side refrigerator Freestanding Stainless steel:

Beko GNE 114610 FX, Freestanding, French door, Stainless steel, SN-T, 43 dB, 567 L

Long summary description Beko GNE 114610 FX side-by-side refrigerator Freestanding Stainless steel:

Beko GNE 114610 FX. Appliance placement: Freestanding, Product design: French door, Product colour: Stainless steel. Climate class: SN-T, Noise level: 43 dB, Total gross capacity: 567 L. Fridge gross capacity: 385 L. Freezer position: Bottom-placed, Freezing capacity: 13 kg/24h, Storage time during power failure: 15 h. Fresh zone compartment gross capacity: 77 L

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.