Beko GN 163220 X, Freestanding, American door, Stainless steel, 554 L, SN-T, 45 dB
Beko GN 163220 X. Appliance placement: Freestanding, Product design: American door, Product colour: Stainless steel. Total net capacity: 554 L, Climate class: SN-T, Noise level: 45 dB. Fridge net capacity: 364 L. Freezer net capacity: 190 L, Freezing capacity: 13 kg/24h, Storage time during power failure: 21 h. Fresh zone compartment gross capacity: 15 L