Beko logo

Beko FSA 21300 Upright freezer Freestanding 162 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76330
Info modified on:
22 Feb 2023, 14:59:41
Short summary description Beko FSA 21300 Upright freezer Freestanding 162 L White:

Beko FSA 21300, 162 L, 13,5 kg/24h, SN, 41 dB, 4*, White

Long summary description Beko FSA 21300 Upright freezer Freestanding 162 L White:

Beko FSA 21300. Freezer net capacity: 162 L, Climate class: SN, Freezing capacity: 13,5 kg/24h, Storage time during power failure: 19 h, Noise level: 41 dB, Star rating: 4*. Annual energy consumption: 247 kWh. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.