Beko logo

Beko DIN26220 dishwasher Fully built-in 12 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35054
Info modified on:
27 May 2024, 12:11:23
Short summary description Beko DIN26220 dishwasher Fully built-in 12 place settings:

Beko DIN26220, Fully built-in, Black, 12 place settings, 47 dB, 12 L, 0,9 kWh

Long summary description Beko DIN26220 dishwasher Fully built-in 12 place settings:

Beko DIN26220. Appliance placement: Fully built-in, Control panel colour: Black. Number of place settings: 12 place settings, Noise level: 47 dB. Water consumption per cycle: 12 L, Energy consumption per cycle: 0,9 kWh. Width: 598 mm, Depth: 548 mm, Height: 818 mm. Drying class: A, Annual energy consumption: 258 kWh, Annual water consumption: 3360 L

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.