Beko logo

Beko DC 7130 tumble dryer Freestanding Front-load 7 kg B White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100241
Info modified on:
27 May 2024, 12:13:09
Short summary description Beko DC 7130 tumble dryer Freestanding Front-load 7 kg B White:

Beko DC 7130, Freestanding, Front-load, Condensation, White, Right, 7 kg

Long summary description Beko DC 7130 tumble dryer Freestanding Front-load 7 kg B White:

Beko DC 7130. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Condensation. Rated capacity: 7 kg, Drying programs: Quick, Freshen-up, Noise level: 65 dB. Energy efficiency class: B, Energy consumption: 3,92 kWh. Depth: 540 mm, Width: 600 mm, Height: 850 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.