Beko logo

Beko DC 7130 N tumble dryer Freestanding Front-load 7 kg White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15981
Info modified on:
18 Jun 2025, 15:33:25
Short summary description Beko DC 7130 N tumble dryer Freestanding Front-load 7 kg White:

Beko DC 7130 N, Freestanding, Front-load, Condensation, White, Rotary, Right

Long summary description Beko DC 7130 N tumble dryer Freestanding Front-load 7 kg White:

Beko DC 7130 N. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Condensation. Rated capacity: 7 kg, Condensation efficiency class (old): B, Drying programs: Quick, Blouse/shirt, Cotton. Delay start (max): 9 h. Energy consumption: 4,21 kWh, Annual energy consumption: 504 kWh, Heat source: Electric. Depth: 568 mm, Width: 595 mm, Height: 846 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.