Beko logo

Beko CSA 24021 X fridge-freezer Freestanding 229 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22993
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Beko CSA 24021 X fridge-freezer Freestanding 229 L Stainless steel:

Beko CSA 24021 X, 229 L, 42 dB, 3,5 kg/24h, Stainless steel

Long summary description Beko CSA 24021 X fridge-freezer Freestanding 229 L Stainless steel:

Beko CSA 24021 X. Total net capacity: 229 L. Door hinge: Right. Noise level: 42 dB. Fridge net capacity: 142 L, Fridge interior light. Freezer net capacity: 87 L, Freezing capacity: 3,5 kg/24h. Annual energy consumption: 244 kWh. Product colour: Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.